multicomp PRO Ceramic Capacitor 7Pf, 50V, C0G/np0, 0.5Pf, Radial, Full Reel; Capacitance Multicomp MC0805N7R0D500A5.08MM

Description
CERAMIC CAPACITOR 7PF, 50V, C0G/NP0, 0.5pF, RADIAL, FULL REEL; Capacitance:7pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 7PF, 50V, C0G/NP0, 0.5pF, RADIAL, FULL REEL; Capacitance:7pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 7Pf, 50V, C0G/np0, 0.5Pf, Radial, Full Reel; Capacitance Multicomp - 46P6629 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 7Pf, 50V, C0G/np0, 0.5Pf, Radial, Full Reel; Capacitance Multicomp
46P6629
Ceramic Capacitor 7Pf, 50V, C0G/np0, 0.5Pf, Radial, Full Reel; Capacitance Multicomp 46P6629
CERAMIC CAPACITOR 7PF, 50V, C0G/NP0, 0.5pF, RADIAL, FULL REEL; Capacitance:7pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 7PF, 50V, C0G/NP0, 0.5pF, RADIAL, FULL REEL; Capacitance:7pF; Voltage(DC):50V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6629
Product Name Ceramic Capacitor 7Pf, 50V, C0G/np0, 0.5Pf, Radial, Full Reel; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details