multicomp PRO Ceramic Capacitor 6.2Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp MC0805N6R2C101A2.54MM

Description
CERAMIC CAPACITOR 6.2PF 100V, C0G, 0.25pF, RADIAL; Capacitance:6.2pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 6.2PF 100V, C0G, 0.25pF, RADIAL; Capacitance:6.2pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6.2Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp - 46P6611 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6.2Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp
46P6611
Ceramic Capacitor 6.2Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp 46P6611
CERAMIC CAPACITOR 6.2PF 100V, C0G, 0.25pF, RADIAL; Capacitance:6.2pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 6.2PF 100V, C0G, 0.25pF, RADIAL; Capacitance:6.2pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6611
Product Name Ceramic Capacitor 6.2Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details