multicomp PRO Ceramic Capacitor 470Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro MC0805N471J101CT

Description
CERAMIC CAPACITOR 470PF 100V, C0G, 5%, 0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 470PF 100V, C0G, 5%, 0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, MC Series, part number 94W8841, has a capacitance of 470 pF with a tolerance of 5%. It utilizes a C0G/NP0 dielectric, which is known for its stability and low loss characteristics. The capacitor is rated for a maximum voltage of 100 V and comes in an 0805 (2012 metric) package size. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is suitable for applications in general digital circuits, power supply bypassing, consumer electronics, and telecommunications. The lead-free termination ensures compatibility with modern soldering processes.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, MC Series, part number 94W8841, has a capacitance of 470 pF with a tolerance of 5%. It utilizes a C0G/NP0 dielectric, which is known for its stability and low loss characteristics. The capacitor is rated for a maximum voltage of 100 V and comes in an 0805 (2012 metric) package size. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is suitable for applications in general digital circuits, power supply bypassing, consumer electronics, and telecommunications. The lead-free termination ensures compatibility with modern soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro - 06R4115 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro
06R4115
Ceramic Capacitor 470Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro 06R4115
CERAMIC CAPACITOR 470PF 100V, C0G, 5%, 0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 100V, C0G, 5%, 0805; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro - 06R4116 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro
06R4116
Ceramic Capacitor 470Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro 06R4116
CERAMIC CAPACITOR 470PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:-RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 94W8841 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
94W8841
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 94W8841
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0625 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0625
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0625
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4115 06R4116 94W8841
Product Name Ceramic Capacitor 470Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro Ceramic Capacitor 470Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details