multicomp PRO Ceramic Capacitor 3.9Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp MC0805N3R9C101A2.54MM

Description
CERAMIC CAPACITOR 3.9PF 100V, C0G, 0.25pF, RADIAL; Capacitance:3.9pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3.9PF 100V, C0G, 0.25pF, RADIAL; Capacitance:3.9pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3.9Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp - 46P6514 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.9Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp
46P6514
Ceramic Capacitor 3.9Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp 46P6514
CERAMIC CAPACITOR 3.9PF 100V, C0G, 0.25pF, RADIAL; Capacitance:3.9pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 3.9PF 100V, C0G, 0.25pF, RADIAL; Capacitance:3.9pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6514
Product Name Ceramic Capacitor 3.9Pf 100V, C0G, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details