multicomp PRO Ceramic Capacitor 33Pf 100V, C0G, 5%, Radial; Capacitance Multicomp MC0805N330J101A2.54MM

Description
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, RADIAL; Capacitance:33pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, RADIAL; Capacitance:33pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 33Pf 100V, C0G, 5%, Radial; Capacitance Multicomp - 46P6526 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 100V, C0G, 5%, Radial; Capacitance Multicomp
46P6526
Ceramic Capacitor 33Pf 100V, C0G, 5%, Radial; Capacitance Multicomp 46P6526
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, RADIAL; Capacitance:33pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 100V, C0G, 5%, RADIAL; Capacitance:33pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6526
Product Name Ceramic Capacitor 33Pf 100V, C0G, 5%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details