multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805N2R2C501CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 2.2 pF, 0.25pF, C0G / NP0, 500 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 2.2 pF, 0.25pF, C0G / NP0, 500 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T6836 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T6836
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T6836
SMD Multilayer Ceramic Capacitor, MC Series, 2.2 pF, 0.25pF, C0G / NP0, 500 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2.2 pF, 0.25pF, C0G / NP0, 500 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T6836
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 500 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details