multicomp PRO Cap, 2.2Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro MC0805N2R2C201CT

Description
CAP, 2.2PF, 200V, C0G, 0805, REEL; Capacitance:2.2pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 2.2PF, 200V, C0G, 0805, REEL; Capacitance:2.2pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC3263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC3263
Cap, 2.2Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC3263
CAP, 2.2PF, 200V, C0G, 0805, REEL; Capacitance:2.2pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 2.2PF, 200V, C0G, 0805, REEL; Capacitance:2.2pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T6829 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T6829
Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T6829
SMD Multilayer Ceramic Capacitor, MC Series, 2.2 pF, 0.25pF, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2.2 pF, 0.25pF, C0G / NP0, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3263 23T6829
Product Name Cap, 2.2Pf, 200V, C0G, 0805, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 2.2 Pf, 0.25Pf, C0G / Np0, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-6 microF
WVDC 200 volts
WVAC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details