multicomp PRO Cap, 2Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro MC0805N2R0C500CT

Description
CAP, 2PF, 50V, C0G/NP0, 0805, REEL; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 2PF, 50V, C0G/NP0, 0805, REEL; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro - 03AC3262 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro
03AC3262
Cap, 2Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro 03AC3262
CAP, 2PF, 50V, C0G/NP0, 0805, REEL; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 2PF, 50V, C0G/NP0, 0805, REEL; Capacitance:2pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 2Pf, 50V, 0805, Reel; Capacitance Multicomp Pro - 33R0533 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 2Pf, 50V, 0805, Reel; Capacitance Multicomp Pro
33R0533
Cap, Mlcc, C0G, 2Pf, 50V, 0805, Reel; Capacitance Multicomp Pro 33R0533
CAP, MLCC, C0G, 2PF, 50V, 0805, REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 2PF, 50V, 0805, REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3262 33R0533
Product Name Cap, 2Pf, 50V, C0G/np0, 0805, Reel; Capacitance Multicomp Pro Cap, Mlcc, C0G, 2Pf, 50V, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.00E-6 microF 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details