multicomp PRO Ceramic Capacitor 2Pf 100V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp MC0805N2R0C101A2.54MM

Description
CERAMIC CAPACITOR 2PF 100V, C0G/NP0, 0.25pF, RADIAL; Capacitance:2pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2PF 100V, C0G/NP0, 0.25pF, RADIAL; Capacitance:2pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2Pf 100V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp - 46P6448 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2Pf 100V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp
46P6448
Ceramic Capacitor 2Pf 100V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp 46P6448
CERAMIC CAPACITOR 2PF 100V, C0G/NP0, 0.25pF, RADIAL; Capacitance:2pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2PF 100V, C0G/NP0, 0.25pF, RADIAL; Capacitance:2pF; Voltage(DC):100V; Capacitance Tolerance:± 0.25pF; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46P6448
Product Name Ceramic Capacitor 2Pf 100V, C0G/np0, 0.25Pf, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details