multicomp PRO Cap, 1200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro MC0805N122J500CT

Description
CAP, 1200PF, 50V, 5%, C0G, 0805, REEL; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 1200PF, 50V, 5%, C0G, 0805, REEL; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC3258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC3258
Cap, 1200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC3258
CAP, 1200PF, 50V, 5%, C0G, 0805, REEL; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 1200PF, 50V, 5%, C0G, 0805, REEL; Capacitance:1200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 1200Pf, 50V, 0805, Reel; Capacitance Multicomp Pro - 33R0576 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1200Pf, 50V, 0805, Reel; Capacitance Multicomp Pro
33R0576
Cap, Mlcc, C0G, 1200Pf, 50V, 0805, Reel; Capacitance Multicomp Pro 33R0576
CAP, MLCC, C0G, 1200PF, 50V, 0805, REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 1200PF, 50V, 0805, REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3258 33R0576
Product Name Cap, 1200Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro Cap, Mlcc, C0G, 1200Pf, 50V, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.0012 microF 0.0012 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers