multicomp PRO Cap, 0.15Μf, 50V, Y5V, 0805, Reel; Capacitance Multicomp Pro MC0805F154Z500CT

Description
CAP, 0.15µF, 50V, Y5V, 0805, REEL; Capacitance:0.15µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 0.15µF, 50V, Y5V, 0805, REEL; Capacitance:0.15µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, MC Series, part number 33R0611, features a capacitance of 0.15 F with a tolerance of +80% to -20%. It is constructed with a Y5V dielectric and has a rated voltage of 50 V. The capacitor is packaged in an 0805 (2012 metric) size, making it suitable for various compact electronic applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards for hazardous substances. This product is ideal for engineers seeking reliable capacitors for energy storage or filtering in their designs.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, MC Series, part number 33R0611, features a capacitance of 0.15 F with a tolerance of +80% to -20%. It is constructed with a Y5V dielectric and has a rated voltage of 50 V. The capacitor is packaged in an 0805 (2012 metric) size, making it suitable for various compact electronic applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards for hazardous substances. This product is ideal for engineers seeking reliable capacitors for energy storage or filtering in their designs.

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.15Μf, 50V, Y5V, 0805, Reel; Capacitance Multicomp Pro - 03AC3244 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 50V, Y5V, 0805, Reel; Capacitance Multicomp Pro
03AC3244
Cap, 0.15Μf, 50V, Y5V, 0805, Reel; Capacitance Multicomp Pro 03AC3244
CAP, 0.15µF, 50V, Y5V, 0805, REEL; Capacitance:0.15µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.15µF, 50V, Y5V, 0805, REEL; Capacitance:0.15µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.15 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0611 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.15 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0611
Smd Multilayer Ceramic Capacitor, Mc Series, 0.15 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0611
SMD Multilayer Ceramic Capacitor, MC Series, 0.15 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.15 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3244 33R0611
Product Name Cap, 0.15Μf, 50V, Y5V, 0805, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.15 F, +80%, -20%, Y5V, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1500 microF
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details