multicomp PRO Ceramic Capacitor 0.33Uf, 16V, X7R, 20%, 0805; Capacitance Multicomp Pro MC0805B334M160CT

Description
CERAMIC CAPACITOR 0.33UF, 16V, X7R, 20%, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.33UF, 16V, X7R, 20%, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf, 16V, X7R, 20%, 0805; Capacitance Multicomp Pro - 06R3840 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 16V, X7R, 20%, 0805; Capacitance Multicomp Pro
06R3840
Ceramic Capacitor 0.33Uf, 16V, X7R, 20%, 0805; Capacitance Multicomp Pro 06R3840
CERAMIC CAPACITOR 0.33UF, 16V, X7R, 20%, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 16V, X7R, 20%, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R3840
Product Name Ceramic Capacitor 0.33Uf, 16V, X7R, 20%, 0805; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details