multicomp PRO Ceramic Capacitor 0.27Uf, 16V, X7R, 10%, 0805; Capacitance Multicomp Pro MC0805B274K160CT

Description
CERAMIC CAPACITOR 0.27UF, 16V, X7R, 10%, 0805; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.27UF, 16V, X7R, 10%, 0805; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.27Uf, 16V, X7R, 10%, 0805; Capacitance Multicomp Pro - 06R3816 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf, 16V, X7R, 10%, 0805; Capacitance Multicomp Pro
06R3816
Ceramic Capacitor 0.27Uf, 16V, X7R, 10%, 0805; Capacitance Multicomp Pro 06R3816
CERAMIC CAPACITOR 0.27UF, 16V, X7R, 10%, 0805; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF, 16V, X7R, 10%, 0805; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.27 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0506 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.27 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0506
Smd Multilayer Ceramic Capacitor, Mc Series, 0.27 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0506
SMD Multilayer Ceramic Capacitor, MC Series, 0.27 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.27 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.27Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.27Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3229
Cap, 0.27Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3229
CAP, 0.27µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.27µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.27µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.27µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R3816 33R0506 03AC3229
Product Name Ceramic Capacitor 0.27Uf, 16V, X7R, 10%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.27 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 0.27Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.2700 microF 0.2700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers