multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC0805B222K201CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0824 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0824
Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0824
SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 2200 pF, 10%, X7R, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0824
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 2200 Pf, 10%, X7R, 200 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details