multicomp PRO Ceramic Capacitor, 100Nf, 25V, X7R, 10%, 0805; Capacitance Multicomp Pro MC0805B104K250CT

Description
CERAMIC CAPACITOR, 100nF, 25V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 100nF, 25V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 100Nf, 25V, X7R, 10%, 0805; Capacitance Multicomp Pro - 06R3740 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Nf, 25V, X7R, 10%, 0805; Capacitance Multicomp Pro
06R3740
Ceramic Capacitor, 100Nf, 25V, X7R, 10%, 0805; Capacitance Multicomp Pro 06R3740
CERAMIC CAPACITOR, 100nF, 25V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 100nF, 25V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0519 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0519
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0519
SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.1 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro - 94W8792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro
94W8792
Cap, 0.1Uf, 25V, Mlcc, 0805; Capacitance Multicomp Pro 94W8792
CAP, 0.1UF, 25V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:2.01mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3740 33R0519
Product Name Ceramic Capacitor, 100Nf, 25V, X7R, 10%, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.1000 microF
Capacitance Tolerance 10 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details