multicomp PRO Fuse, Smd, 0603, 0.5A; Product Range Multicomp Pro MC06CT.500

Description
FUSE, SMD, 0603, 0.5A; Product Range:06CT Series; Fuse Current:500mA; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 0603, 0.5A; Product Range:06CT Series; Fuse Current:500mA; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 0603, 0.5A; Product Range Multicomp Pro - 93R5268 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0603, 0.5A; Product Range Multicomp Pro
93R5268
Fuse, Smd, 0603, 0.5A; Product Range Multicomp Pro 93R5268
FUSE, SMD, 0603, 0.5A; Product Range:06CT Series; Fuse Current:500mA; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 0603, 0.5A; Product Range:06CT Series; Fuse Current:500mA; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Time Delay; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93R5268
Product Name Fuse, Smd, 0603, 0.5A; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625236 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers