multicomp PRO Fuse, Smd, 0603, 0.75A; Product Range Multicomp Pro MC06CF 750

Description
FUSE, SMD, 0603, 0.75A; Product Range:04CF Series; Fuse Current:750mA; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 0603, 0.75A; Product Range:04CF Series; Fuse Current:750mA; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 0603, 0.75A; Product Range Multicomp Pro - 93R5249 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0603, 0.75A; Product Range Multicomp Pro
93R5249
Fuse, Smd, 0603, 0.75A; Product Range Multicomp Pro 93R5249
FUSE, SMD, 0603, 0.75A; Product Range:04CF Series; Fuse Current:750mA; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes

FUSE, SMD, 0603, 0.75A; Product Range:04CF Series; Fuse Current:750mA; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93R5249
Product Name Fuse, Smd, 0603, 0.75A; Product Range Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002635009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Auto Fuses - ATH/ATR -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers