multicomp PRO Fuse, Smd, 0603, 0.2A; Voltage Rating V Ac Multicomp Pro MC06CF.200

Description
FUSE, SMD, 0603, 0.2A; Voltage Rating V AC:-; Voltage Rating V DC:32V; Fuse Current:200mA; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; Blow Characteristic:Very Fast Acting; Series:04CF; Fuse Case Style:0603; RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 0603, 0.2A; Voltage Rating V AC:-; Voltage Rating V DC:32V; Fuse Current:200mA; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; Blow Characteristic:Very Fast Acting; Series:04CF; Fuse Case Style:0603; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 0603, 0.2A; Voltage Rating V Ac Multicomp Pro - 93R5250 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0603, 0.2A; Voltage Rating V Ac Multicomp Pro
93R5250
Fuse, Smd, 0603, 0.2A; Voltage Rating V Ac Multicomp Pro 93R5250
FUSE, SMD, 0603, 0.2A; Voltage Rating V AC:-; Voltage Rating V DC:32V; Fuse Current:200mA; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; Blow Characteristic:Very Fast Acting; Series:04CF; Fuse Case Style:0603; RoHS Compliant: Yes

FUSE, SMD, 0603, 0.2A; Voltage Rating V AC:-; Voltage Rating V DC:32V; Fuse Current:200mA; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; Blow Characteristic:Very Fast Acting; Series:04CF; Fuse Case Style:0603; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93R5250
Product Name Fuse, Smd, 0603, 0.2A; Voltage Rating V Ac Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625233 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 8 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers