multicomp PRO Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0603; Capacitance Multicomp Pro MC0603X225M6R3CT

Description
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0603; Capacitance Multicomp Pro - 06R5243 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0603; Capacitance Multicomp Pro
06R5243
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0603; Capacitance Multicomp Pro 06R5243
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R5243
Product Name Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers