multicomp PRO Resistor, Thick Film, 82Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro MC0603WGF8202T5E-TR

Description
RESISTOR, THICK FILM, 82KOHM, 63mW, 1%, FULL REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 82KOHM, 63mW, 1%, FULL REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 82Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro - 58K4671 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
58K4671
Resistor, Thick Film, 82Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro 58K4671
RESISTOR, THICK FILM, 82KOHM, 63mW, 1%, FULL REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 82KOHM, 63mW, 1%, FULL REEL; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4671
Product Name Resistor, Thick Film, 82Kohm, 63Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details