multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 82 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603N820J500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 82 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 82 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 82 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0428 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 82 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0428
Smd Multilayer Ceramic Capacitor, Mc Series, 82 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0428
SMD Multilayer Ceramic Capacitor, MC Series, 82 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 82 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 82Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro - 94W8610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
94W8610
Cap, 82Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro 94W8610
CAP, 82PF, 50V, 5%, C0G/NP0, 0603, REEL; Capacitance:82pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 82PF, 50V, 5%, C0G/NP0, 0603, REEL; Capacitance:82pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0428 94W8610
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 82 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 82Pf, 50V, 5%, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details