multicomp PRO Ceramic Capacitor 7Pf 50V, C0G/np0, 0.5Pf, 0603; Capacitance Multicomp Pro MC0603N7R0D500CT

Description
CERAMIC CAPACITOR 7PF 50V, C0G/NP0, 0.5pF, 0603; Capacitance:7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 7PF 50V, C0G/NP0, 0.5pF, 0603; Capacitance:7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 7Pf 50V, C0G/np0, 0.5Pf, 0603; Capacitance Multicomp Pro - 06R5210 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 7Pf 50V, C0G/np0, 0.5Pf, 0603; Capacitance Multicomp Pro
06R5210
Ceramic Capacitor 7Pf 50V, C0G/np0, 0.5Pf, 0603; Capacitance Multicomp Pro 06R5210
CERAMIC CAPACITOR 7PF 50V, C0G/NP0, 0.5pF, 0603; Capacitance:7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 7PF 50V, C0G/NP0, 0.5pF, 0603; Capacitance:7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 7 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0414 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 7 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0414
Smd Multilayer Ceramic Capacitor, Mc Series, 7 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0414
SMD Multilayer Ceramic Capacitor, MC Series, 7 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 7 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 7 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 48Y4466 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 7 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
48Y4466
Smd Multilayer Ceramic Capacitor, Mc Series, 7 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 48Y4466
SMD Multilayer Ceramic Capacitor, MC Series, 7 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 7 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5210 33R0414
Product Name Ceramic Capacitor 7Pf 50V, C0G/np0, 0.5Pf, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 7 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 7.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details