multicomp PRO Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro MC0603N471J500CT

Description
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro - 06R5189 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro
06R5189
Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro 06R5189
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro - 94W8606 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro
94W8606
Cap, 470Pf, 50V, Mlcc, 0603; Capacitance Multicomp Pro 94W8606
CAP, 470PF, 50V, MLCC, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 470PF, 50V, MLCC, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R5189
Product Name Ceramic Capacitor 470Pf 50V, C0G, 5%, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details