multicomp PRO Ceramic Capacitor 27Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro MC0603N270J500CT

Description
CERAMIC CAPACITOR 27PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 27PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 27Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5157 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro
06R5157
Ceramic Capacitor 27Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro 06R5157
CERAMIC CAPACITOR 27PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:27pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0422 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0422
Smd Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0422
SMD Multilayer Ceramic Capacitor, MC Series, 27 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 27 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8602 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8602
Smd Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8602
SMD Multilayer Ceramic Capacitor, MC Series, 27 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 27 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5157 33R0422
Product Name Ceramic Capacitor 27Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 27 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.70E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details