multicomp PRO Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro MC0603N1R0C201CT

Description
CERAMIC CAPACITOR 1PF 200V, C0G, 0.25pF, 0603; Capacitance:1pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1PF 200V, C0G, 0.25pF, 0603; Capacitance:1pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro - 21T9787 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro
21T9787
Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro 21T9787
CERAMIC CAPACITOR 1PF 200V, C0G, 0.25pF, 0603; Capacitance:1pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 200V, C0G, 0.25pF, 0603; Capacitance:1pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 1Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro - 21T9788 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro
21T9788
Capacitor Ceramic 1Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro 21T9788
CAPACITOR CERAMIC 1PF 200V, C0G, 0.25pF, 0603; Capacitance:1pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 1PF 200V, C0G, 0.25pF, 0603; Capacitance:1pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 1 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T6812 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T6812
Smd Multilayer Ceramic Capacitor, Mc Series, 1 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T6812
SMD Multilayer Ceramic Capacitor, MC Series, 1 pF, 0.25pF, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1 pF, 0.25pF, C0G / NP0, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 200V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro - 03AC3196 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 200V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
03AC3196
Cap, 1Pf, 200V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro 03AC3196
CAP, 1PF, 200V, C0G/NP0, 0603, REEL; Capacitance:1pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 1PF, 200V, C0G/NP0, 0603, REEL; Capacitance:1pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 21T9787 23T6812 03AC3196
Product Name Ceramic Capacitor 1Pf 200V, C0G, 0.25Pf, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1 Pf, 0.25Pf, C0G / Np0, 200 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 1Pf, 200V, C0G/np0, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-6 microF 1.00E-6 microF
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details