multicomp PRO Cap, 180Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Multicomp Pro MC0603N181K500CT

Description
CAP, 180PF, 50V, 10%, C0G, 0603, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 180PF, 50V, 10%, C0G, 0603, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 180Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Multicomp Pro - 97Y2187 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Multicomp Pro
97Y2187
Cap, 180Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Multicomp Pro 97Y2187
CAP, 180PF, 50V, 10%, C0G, 0603, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 180PF, 50V, 10%, C0G, 0603, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2187
Product Name Cap, 180Pf, 50V, 10%, C0G, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
Capacitance Range 1.80E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101462U025AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
4 suppliers