multicomp PRO Ceramic Capacitor 10Pf 200V, C0G, 5%, 0603; Capacitance Multicomp Pro MC0603N100J201CT

Description
CERAMIC CAPACITOR 10PF 200V, C0G, 5%, 0603; Capacitance:10pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 10PF 200V, C0G, 5%, 0603; Capacitance:10pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 10Pf 200V, C0G, 5%, 0603; Capacitance Multicomp Pro - 21T9791 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 200V, C0G, 5%, 0603; Capacitance Multicomp Pro
21T9791
Ceramic Capacitor 10Pf 200V, C0G, 5%, 0603; Capacitance Multicomp Pro 21T9791
CERAMIC CAPACITOR 10PF 200V, C0G, 5%, 0603; Capacitance:10pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 200V, C0G, 5%, 0603; Capacitance:10pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 10Pf, 200V, 0603, Reel; Capacitance Multicomp Pro - 03AC3199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 10Pf, 200V, 0603, Reel; Capacitance Multicomp Pro
03AC3199
Cap, Mlcc, C0G, 10Pf, 200V, 0603, Reel; Capacitance Multicomp Pro 03AC3199
CAP, MLCC, C0G, 10PF, 200V, 0603, REEL; Capacitance:10pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 10PF, 200V, 0603, REEL; Capacitance:10pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21T9791
Product Name Ceramic Capacitor 10Pf 200V, C0G, 5%, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers