multicomp PRO Ceramic Capacitor, 1Uf, 10V, Y5V, +80, -20%, 0603; Capacitance Multicomp Pro MC0603F105Z100CT

Description
CERAMIC CAPACITOR, 1UF, 10V, Y5V, +80, -20%, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1UF, 10V, Y5V, +80, -20%, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 10V, Y5V, +80, -20%, 0603; Capacitance Multicomp Pro - 06R5073 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, Y5V, +80, -20%, 0603; Capacitance Multicomp Pro
06R5073
Ceramic Capacitor, 1Uf, 10V, Y5V, +80, -20%, 0603; Capacitance Multicomp Pro 06R5073
CERAMIC CAPACITOR, 1UF, 10V, Y5V, +80, -20%, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, Y5V, +80, -20%, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 10V, Y5V, +80, -20%, 0603, Full Reel; Capacitance Multicomp Pro - 06R5074 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, Y5V, +80, -20%, 0603, Full Reel; Capacitance Multicomp Pro
06R5074
Ceramic Capacitor, 1Uf, 10V, Y5V, +80, -20%, 0603, Full Reel; Capacitance Multicomp Pro 06R5074
CERAMIC CAPACITOR, 1UF, 10V, Y5V, +80, -20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, Y5V, +80, -20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 10V, Y5V, 0603; Capacitance Multicomp Pro - 03AC3186 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 10V, Y5V, 0603; Capacitance Multicomp Pro
03AC3186
Cap, 1Μf, 10V, Y5V, 0603; Capacitance Multicomp Pro 03AC3186
CAP, 1µF, 10V, Y5V, 0603; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

CAP, 1µF, 10V, Y5V, 0603; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5073 03AC3186
Product Name Ceramic Capacitor, 1Uf, 10V, Y5V, +80, -20%, 0603; Capacitance Multicomp Pro Cap, 1Μf, 10V, Y5V, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details