multicomp PRO Ceramic Capacitor 0.047Uf 16V, X7R, 10%, 0603; Capacitance Multicomp Pro MC0603B473K160CT

Description
CERAMIC CAPACITOR 0.047UF 16V, X7R, 10%, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.047UF 16V, X7R, 10%, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf 16V, X7R, 10%, 0603; Capacitance Multicomp Pro - 06R5022 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 16V, X7R, 10%, 0603; Capacitance Multicomp Pro
06R5022
Ceramic Capacitor 0.047Uf 16V, X7R, 10%, 0603; Capacitance Multicomp Pro 06R5022
CERAMIC CAPACITOR 0.047UF 16V, X7R, 10%, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 16V, X7R, 10%, 0603; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0380 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0380
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0380
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8620 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8620
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8620
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R5022 33R0380
Product Name Ceramic Capacitor 0.047Uf 16V, X7R, 10%, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers