multicomp PRO Capacitor, Mlcc, 47Nf, 25V, X7R, 0603; Capacitance Multicomp Pro MC0603B473J250CT

Description
CAPACITOR, MLCC, 47NF, 25V, X7R, 0603; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes
Description
CAPACITOR, MLCC, 47NF, 25V, X7R, 0603; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, 47Nf, 25V, X7R, 0603; Capacitance Multicomp Pro - 90W2843 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 47Nf, 25V, X7R, 0603; Capacitance Multicomp Pro
90W2843
Capacitor, Mlcc, 47Nf, 25V, X7R, 0603; Capacitance Multicomp Pro 90W2843
CAPACITOR, MLCC, 47NF, 25V, X7R, 0603; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, 47NF, 25V, X7R, 0603; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94W8753 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94W8753
Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94W8753
SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 90W2843 94W8753
Product Name Capacitor, Mlcc, 47Nf, 25V, X7R, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details