multicomp PRO Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro MC0603B392K500CT

Description
CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro - 06R5006 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro
06R5006
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro 06R5006
CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 3900Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3168
Cap, 3900Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3168
CAP, 3900PF, 50V, 10%, X7R, 0603, REEL; Capacitance:3900pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 3900PF, 50V, 10%, X7R, 0603, REEL; Capacitance:3900pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 3900 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0457 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 3900 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0457
Multilayer Ceramic Capacitor, Mc Series, 3900 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0457
Multilayer Ceramic Capacitor, MC Series, 3900 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 3900 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R5006 03AC3168 33R0457
Product Name Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603; Capacitance Multicomp Pro Cap, 3900Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 3900 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0039 microF 0.0039 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details