multicomp PRO Ceramic Capacitor 0.018Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro MC0603B183K250CT

Description
CERAMIC CAPACITOR 0.018UF 25V, X7R, 10%, 0603; Capacitance:18000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.018UF 25V, X7R, 10%, 0603; Capacitance:18000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.018Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro - 06R4956 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro
06R4956
Ceramic Capacitor 0.018Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro 06R4956
CERAMIC CAPACITOR 0.018UF 25V, X7R, 10%, 0603; Capacitance:18000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.018UF 25V, X7R, 10%, 0603; Capacitance:18000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.018Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro - 06R4957 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro
06R4957
Ceramic Capacitor 0.018Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Multicomp Pro 06R4957
CERAMIC CAPACITOR 0.018UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.018UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.018 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 33R0393 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.018 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
33R0393
Smd Multilayer Ceramic Capacitor, Mc Series, 0.018 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 33R0393
SMD Multilayer Ceramic Capacitor, MC Series, 0.018 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.018 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.018Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC3157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.018Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC3157
Cap, 0.018Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC3157
CAP, 0.018µF, 25V, 10%, X7R, 0603, REEL; Capacitance:18000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.018µF, 25V, 10%, X7R, 0603, REEL; Capacitance:18000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4956 33R0393 03AC3157
Product Name Ceramic Capacitor 0.018Uf 25V, X7R, 10%, 0603; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.018 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 0.018Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0180 microF 0.0180 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers