multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MC0603B152J500CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 06X6173 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
06X6173
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 06X6173
SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, 1.5Nf, 50V, X7R, 0603; Capacitance Multicomp Pro - 90W2829 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, 1.5Nf, 50V, X7R, 0603; Capacitance Multicomp Pro
90W2829
Capacitor, Mlcc, 1.5Nf, 50V, X7R, 0603; Capacitance Multicomp Pro 90W2829
CAPACITOR, MLCC, 1.5NF, 50V, X7R, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, 1.5NF, 50V, X7R, 0603; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6173 90W2829
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Capacitor, Mlcc, 1.5Nf, 50V, X7R, 0603; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details