multicomp PRO Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0603; Capacitance Multicomp Pro MC0603B104M250CT

Description
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 20%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 20%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0603; Capacitance Multicomp Pro - 06R4930 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0603; Capacitance Multicomp Pro
06R4930
Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0603; Capacitance Multicomp Pro 06R4930
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 20%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 20%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Multicomp Pro - 97Y2155 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Multicomp Pro
97Y2155
Cap, 0.1Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Multicomp Pro 97Y2155
CAP, 0.1µF, 25V, 20%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 25V, 20%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4930 97Y2155
Product Name Ceramic Capacitor, 0.1Uf, 25V, X7R, 20%, 0603; Capacitance Multicomp Pro Cap, 0.1Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers