multicomp PRO Ceramic Capacitor 0.033Uf 16V, X5R, 10%, 0402; Capacitance Multicomp Pro MC0402X333K160CT

Description
CERAMIC CAPACITOR 0.033UF 16V, X5R, 10%, 0402; Capacitance:33000pF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.033UF 16V, X5R, 10%, 0402; Capacitance:33000pF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 16V, X5R, 10%, 0402; Capacitance Multicomp Pro - 06R4890 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 16V, X5R, 10%, 0402; Capacitance Multicomp Pro
06R4890
Ceramic Capacitor 0.033Uf 16V, X5R, 10%, 0402; Capacitance Multicomp Pro 06R4890
CERAMIC CAPACITOR 0.033UF 16V, X5R, 10%, 0402; Capacitance:33000pF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Max:85°CRoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 16V, X5R, 10%, 0402; Capacitance:33000pF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0715 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0715
Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0715
SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X5R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 0.033 F, 10%, X5R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4890 33R0715
Product Name Ceramic Capacitor 0.033Uf 16V, X5R, 10%, 0402; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 0.033 F, 10%, X5R, 16 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Operating Temperature ? to 85 C (? to 185 F)
Capacitance Range 0.0330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details