multicomp PRO Cap, Mlcc, X5R, 0.22Uf, 16V, 0402, Reel; Capacitance Multicomp Pro MC0402X224K160CT

Description
CAP, MLCC, X5R, 0.22UF, 16V, 0402, REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Description
CAP, MLCC, X5R, 0.22UF, 16V, 0402, REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X5R, 0.22Uf, 16V, 0402, Reel; Capacitance Multicomp Pro - 03AC3149 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 0.22Uf, 16V, 0402, Reel; Capacitance Multicomp Pro
03AC3149
Cap, Mlcc, X5R, 0.22Uf, 16V, 0402, Reel; Capacitance Multicomp Pro 03AC3149
CAP, MLCC, X5R, 0.22UF, 16V, 0402, REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, X5R, 0.22UF, 16V, 0402, REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X5R, 0.22Uf, 16V, 0402, Reel; Capacitance Multicomp Pro - 33R0720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 0.22Uf, 16V, 0402, Reel; Capacitance Multicomp Pro
33R0720
Cap, Mlcc, X5R, 0.22Uf, 16V, 0402, Reel; Capacitance Multicomp Pro 33R0720
CAP, MLCC, X5R, 0.22UF, 16V, 0402, REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, X5R, 0.22UF, 16V, 0402, REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC3149
Product Name Cap, Mlcc, X5R, 0.22Uf, 16V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details