multicomp PRO Cap, 270Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp Pro MC0402N271J500CT

Description
CAP, 270PF, 50V, 5%, C0G, 0402, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 270PF, 50V, 5%, C0G, 0402, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 97Y2129, is a multilayer ceramic capacitor with a capacitance value of 270 pF and a voltage rating of 50V. It features a tolerance of ±5% and utilizes a C0G (NP0) dielectric, which is known for its stability and low loss characteristics. The capacitor is housed in a compact 0402 (1005 metric) case size, making it suitable for applications where space is a constraint. This product is compliant with RoHS regulations, ensuring it meets environmental standards. It is ideal for use in general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. The capacitor is available in reel packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 97Y2129, is a multilayer ceramic capacitor with a capacitance value of 270 pF and a voltage rating of 50V. It features a tolerance of ±5% and utilizes a C0G (NP0) dielectric, which is known for its stability and low loss characteristics. The capacitor is housed in a compact 0402 (1005 metric) case size, making it suitable for applications where space is a constraint. This product is compliant with RoHS regulations, ensuring it meets environmental standards. It is ideal for use in general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. The capacitor is available in reel packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp Pro - 97Y2129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp Pro
97Y2129
Cap, 270Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp Pro 97Y2129
CAP, 270PF, 50V, 5%, C0G, 0402, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 270PF, 50V, 5%, C0G, 0402, REEL; Capacitance:270pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2129
Product Name Cap, 270Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.70E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details