multicomp PRO Cap, 180Pf, 25V, 10%, C0G, 0402, Reel; Capacitance Multicomp Pro MC0402N181K250CT

Description
CAP, 180PF, 25V, 10%, C0G, 0402, REEL; Capacitance:180pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 180PF, 25V, 10%, C0G, 0402, REEL; Capacitance:180pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 180Pf, 25V, 10%, C0G, 0402, Reel; Capacitance Multicomp Pro - 97Y2121 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 25V, 10%, C0G, 0402, Reel; Capacitance Multicomp Pro
97Y2121
Cap, 180Pf, 25V, 10%, C0G, 0402, Reel; Capacitance Multicomp Pro 97Y2121
CAP, 180PF, 25V, 10%, C0G, 0402, REEL; Capacitance:180pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

CAP, 180PF, 25V, 10%, C0G, 0402, REEL; Capacitance:180pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2121
Product Name Cap, 180Pf, 25V, 10%, C0G, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
Capacitance Range 1.80E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers