multicomp PRO Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro MC0402N101J500CT

Description
CAP, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes
Description
CAP, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro - 33R0342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro
33R0342
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro 33R0342
CAP, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro - 94W8570 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro
94W8570
Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro 94W8570
CAP, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0342
Product Name Cap, 100Pf, 50V, Mlcc, 0402; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details