multicomp PRO Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp MC0402B682K250CT

Description
CERAMIC CAPACITOR 6800PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 6800PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp - 06R4723 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp
06R4723
Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp 06R4723
CERAMIC CAPACITOR 6800PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site
Cap, 6800Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro - 03AC3107 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
03AC3107
Cap, 6800Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro 03AC3107
CAP, 6800PF, 25V, 10%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 6800PF, 25V, 10%, X7R, 0402, REEL; Capacitance:6800pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 6800 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0300 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 6800 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0300
Multilayer Ceramic Capacitor, Mc Series, 6800 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0300
Multilayer Ceramic Capacitor, MC Series, 6800 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 6800 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06R4723 03AC3107 33R0300
Product Name Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Cap, 6800Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 6800 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.0068 microF 0.0068 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details