multicomp PRO Cap, 330Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro MC0402B331K250CT

Description
CAP, 330PF, 25V, 10%, X7R, 0402, REEL; Capacitance:330pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 330PF, 25V, 10%, X7R, 0402, REEL; Capacitance:330pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro - 03AC3098 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro
03AC3098
Cap, 330Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro 03AC3098
CAP, 330PF, 25V, 10%, X7R, 0402, REEL; Capacitance:330pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 25V, 10%, X7R, 0402, REEL; Capacitance:330pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 33R0284 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
33R0284
Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 33R0284
Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 330 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3098 33R0284
Product Name Cap, 330Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 330 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 3.30E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details