multicomp PRO Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro MC0402B181K500CT

Description
CERAMIC CAPACITOR, 180PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 180PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro - 06R4653 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro
06R4653
Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro 06R4653
CERAMIC CAPACITOR, 180PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 180PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 06R4653
Product Name Ceramic Capacitor, 180Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details