multicomp PRO Cap, Mlcc, X7R, 0.1Uf, 10V, 0402, Reel; Capacitance Multicomp Pro MC0402B104K100CT

Description
CAP, MLCC, X7R, 0.1UF, 10V, 0402, REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 0.1UF, 10V, 0402, REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 97Y2071, is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.1 µF and a rated voltage of 10V. It features an X7R dielectric, which provides stable capacitance over a wide temperature range and is suitable for various applications including power supply bypass and general digital circuits. The capacitor is packaged in a compact 0402 (1005 metric) size, making it ideal for space-constrained designs. It has a capacitance tolerance of ±10% and is compliant with RoHS standards. The product is available on a reel for automated assembly processes. This capacitor is suitable for use in consumer electronics and telecommunications, providing reliability and efficiency in electronic circuits.

Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 97Y2071, is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.1 µF and a rated voltage of 10V. It features an X7R dielectric, which provides stable capacitance over a wide temperature range and is suitable for various applications including power supply bypass and general digital circuits. The capacitor is packaged in a compact 0402 (1005 metric) size, making it ideal for space-constrained designs. It has a capacitance tolerance of ±10% and is compliant with RoHS standards. The product is available on a reel for automated assembly processes. This capacitor is suitable for use in consumer electronics and telecommunications, providing reliability and efficiency in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.1Uf, 10V, 0402, Reel; Capacitance Multicomp Pro - 97Y2071 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 10V, 0402, Reel; Capacitance Multicomp Pro
97Y2071
Cap, Mlcc, X7R, 0.1Uf, 10V, 0402, Reel; Capacitance Multicomp Pro 97Y2071
CAP, MLCC, X7R, 0.1UF, 10V, 0402, REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 10V, 0402, REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2071
Product Name Cap, Mlcc, X7R, 0.1Uf, 10V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details