multicomp PRO Cap, 0.1Μf, 10V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro MC0402B104J100CT

Description
CAP, 0.1µF, 10V, 5%, X7R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1µF, 10V, 5%, X7R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Μf, 10V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro - 97Y2069 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 10V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro
97Y2069
Cap, 0.1Μf, 10V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro 97Y2069
CAP, 0.1µF, 10V, 5%, X7R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 10V, 5%, X7R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y2069
Product Name Cap, 0.1Μf, 10V, 5%, X7R, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details