The Capacitance Multicomp Pro, part number 03AC3083, is a multilayer ceramic capacitor with a capacitance of 0.01OºF (10,000pF) and a voltage rating of 6.3V. It features a tolerance of ±10% and utilizes an X5R dielectric, which provides stable capacitance over a range of temperatures. The capacitor is housed in a compact 0201 case size (0603 metric), making it suitable for applications where space is a constraint. This product is compliant with RoHS standards, ensuring it meets environmental regulations. It is designed for general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. The capacitor is available in reel packaging, facilitating automated assembly processes.
CAP, 0.01µF, 6.3V, 10%, X5R, 0201, REEL; Capacitance:10000pF;
Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 03AC3083 | 33R0226 |
| Product Name | Cap, 0.01Μf, 6.3V, 10%, X5R, 0201, Reel; Capacitance Multicomp Pro | Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 0.0100 microF | |
| Capacitance Tolerance | 10 (+/- %) |