multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 1%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro MC0201N100F250CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 1%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 1%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 1%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 33R0248 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 1%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
33R0248
Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 1%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 33R0248
SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 1%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 10 pF, 1%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0248
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 10 Pf, 1%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details