multicomp PRO Res, Thick Film, 499R, 1%, 0.05W, 0201; Resistance Multicomp Pro MC0201L6F4990SE

Description
RES, THICK FILM, 499R, 1%, 0.05W, 0201; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 499R, 1%, 0.05W, 0201; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 499R, 1%, 0.05W, 0201; Resistance Multicomp Pro - 84R2544 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.05W, 0201; Resistance Multicomp Pro
84R2544
Res, Thick Film, 499R, 1%, 0.05W, 0201; Resistance Multicomp Pro 84R2544
RES, THICK FILM, 499R, 1%, 0.05W, 0201; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 0.05W, 0201; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 499 Ohm, 50Mw, 1%; Resistance Multicomp Pro - 84R3165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 499 Ohm, 50Mw, 1%; Resistance Multicomp Pro
84R3165
Resistor, Thick Film, 499 Ohm, 50Mw, 1%; Resistance Multicomp Pro 84R3165
RESISTOR, THICK FILM, 499 OHM, 50MW, 1%; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 499 OHM, 50MW, 1%; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84R2544
Product Name Res, Thick Film, 499R, 1%, 0.05W, 0201; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details