multicomp PRO Ceramic Capacitor 1500Pf, 10V, X7R, 10%, 0201; Capacitance Multicomp Pro MC0201B152K100CT

Description
CERAMIC CAPACITOR 1500PF, 10V, X7R, 10%, 0201; Capacitance:1500pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.3mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1500PF, 10V, X7R, 10%, 0201; Capacitance:1500pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1500Pf, 10V, X7R, 10%, 0201; Capacitance Multicomp Pro - 06R4521 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 10V, X7R, 10%, 0201; Capacitance Multicomp Pro
06R4521
Ceramic Capacitor 1500Pf, 10V, X7R, 10%, 0201; Capacitance Multicomp Pro 06R4521
CERAMIC CAPACITOR 1500PF, 10V, X7R, 10%, 0201; Capacitance:1500pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.3mmRoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 10V, X7R, 10%, 0201; Capacitance:1500pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 33R0233 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
33R0233
Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 33R0233
SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1500 pF, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R4521 33R0233
Product Name Ceramic Capacitor 1500Pf, 10V, X7R, 10%, 0201; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 1500 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.0015 microF
Capacitance Tolerance 10 (+/- %)
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details