multicomp PRO Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro MC0201B102K160CT

Description
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes
Description
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 94W8681 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
94W8681
Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 94W8681
SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 1000 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Multicomp Pro - 06X6140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Multicomp Pro
06X6140
Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Multicomp Pro 06X6140
CAP, 1000PF, 16V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:0.6mm; Case Size:0201RoHS Compliant: Yes

CAP, 1000PF, 16V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:0.6mm; Case Size:0201RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94W8681 06X6140
Product Name Smd Multilayer Ceramic Capacitor, Mc Series, 1000 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro Cap, 1000Pf, 16V, Mlcc, 0201; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers