multicomp PRO Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro MC011437

Description
PPTC RESETTABLE FUSE, 6VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PPTC RESETTABLE FUSE, 6VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro - 39AH5439 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro
39AH5439
Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro 39AH5439
PPTC RESETTABLE FUSE, 6VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 6VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro - 58AJ2467 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro
58AJ2467
Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro 58AJ2467
PPTC RESETTABLE FUSE, 6VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 6VDC, 3A, SMD; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 39AH5439
Product Name Pptc Resettable Fuse, 6Vdc, 3A, Smd; Svhc Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110426 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 63 amps
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers